IEEE 15026-4
IEEE Standard Adoption of ISO/IEC 15026-4-Systems and Software Engineering-Systems and Software Assurance-Part 4: Assurance in the Life Cycle
| Organization: | IEEE |
| Publication Date: | 23 August 2013 |
| Status: | active |
| Page Count: | 43 |
scope:
This part of ISO/IEC 15026 gives guidance and recommendations
for conducting selected processes, activities and tasks for systems
and software products requiring assurance claims for properties
selected for special attention, called critical properties. This
part of ISO/IEC 15026 specifies a property-independent
NOTE The stakeholders determine which of the system or software properties are selected for special attention and require assurance claims. This part of ISO/IEC 15026 uses the term "critical" to distinguish those properties from other requirements.
Document History