BHMA - ANSI A156.25

ELECTRIFIED LOCKING DEVICES

inactive
Buy Now
Organization: BHMA
Publication Date: 1 January 2013
Status: inactive
Page Count: 14
scope:

Electrified locking systems are usually comprised of four functional components: locking devices, input devices, controlling devices, and power supplies. This Standard establishes requirements for the locking devices, whose mechanical aspects are described in the applicable BHMA product Standards; in addition, where the input or controlling device or both are an integral part of the locking device, they shall also be tested with the locking device covered by this Standard. This Standard includes requirements for cyclical, security, operational, strength, and environmental tests for these products.

Tests described in this Standard are performed under laboratory conditions. In actual usage, results may vary because of installation, maintenance, and environmental conditions.

Document History

January 1, 2023
ELECTRIFIED LOCKING DEVICES
Electrified locking systems are usually comprised of four functional components: locking devices, input devices, controlling devices, and power supplies. This Standard establishes requirements for...
January 1, 2018
ELECTRIFIED LOCKING DEVICES
Electrified locking systems are usually comprised of four functional components: locking devices, input devices, controlling devices, and power supplies. This Standard establishes requirements for...
ANSI A156.25
January 1, 2013
ELECTRIFIED LOCKING DEVICES
Electrified locking systems are usually comprised of four functional components: locking devices, input devices, controlling devices, and power supplies. This Standard establishes requirements for...
January 1, 2007
Electrified Locking Devices
Electrified locking systems are usually comprised of four functional components: locking devices, input devices, controlling devices, and power supplies. This standard establishes requirements for...
January 1, 2002
Electrified Locking Devices
A description is not available for this item.

References

Advertisement