DIN EN ISO 9875

Ships and marine technology - Marine echo-sounding equipment (ISO 9875:2000 + Cor. 1:2006) (includes Corrigendum :2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2013
Status: active
Page Count: 28
ICS Code (Navigation and control equipment): 47.020.70
scope:

This International Standard specifies the minimum operational and performance requirements, methods of testing and test results of marine echo-sounding equipment required to comply with the performance standards adopted by the IMO Resolution A.224(VII). In addition, it takes account of IMO Resolution A.694(17) and is associated with IEC 60945.

When a requirement in this International Standard is different from IEC 60945, the requirement in this International Standard takes precedence.

The purpose of echo-sounding equipment is to provide reliable information on the depth of water under a ship to aid navigation in particular in shallow water.

This International Standard is applicable for ship speeds from 0 kn to 30 kn.

Any text in this International Standard with wording identical to that in the IMO Resolution A.224(VII) and IMO Res. A.694(17) is printed in italics.

NOTE Resolution A.224(VII) represents Resolution A.224(VII) as amended by Resolution MSC.74(69), annex 4.

Document History

DIN EN ISO 9875
August 1, 2013
Ships and marine technology - Marine echo-sounding equipment (ISO 9875:2000 + Cor. 1:2006) (includes Corrigendum :2011)
This International Standard specifies the minimum operational and performance requirements, methods of testing and test results of marine echo-sounding equipment required to comply with the...
May 1, 2002
Ships and marine technology - Marine echo-sounding equipment (ISO 9875:2000)
A description is not available for this item.
September 1, 1997
Ships and marine technology - Marine echo-sounding equipment (ISO 9875:1996)
A description is not available for this item.

References

Advertisement