DIN EN 13083

Tanks for transport of dangerous goods - Service equipment for tanks - Adaptor for bottom loading and unloading (includes Amendment A1:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2013
Status: active
Page Count: 22
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Flanges, couplings and joints): 23.040.60
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard covers externally actuated and self actuated adaptors for bottom loading and unloading.

This European Standard specifies the performance requirements and the critical dimensions of the adaptor for bottom loading and unloading. It also specifies the tests necessary to verify the compliance of the equipment with this European Standard. The equipment specified by this standard is suitable for use with liquid petroleum products and other dangerous substances of Class 3 of ADR [2] which have a vapour pressure not exceeding 110 kPa at 50 °C and petrol, and which have no subclassification as toxic or corrosive.

Document History

DIN EN 13083
August 1, 2013
Tanks for transport of dangerous goods - Service equipment for tanks - Adaptor for bottom loading and unloading (includes Amendment A1:2013)
This European Standard covers externally actuated and self actuated adaptors for bottom loading and unloading. This European Standard specifies the performance requirements and the critical...
February 1, 2009
Tanks for transport of dangerous goods - Service equipment for tanks - Adaptor for bottom loading and unloading
A description is not available for this item.
July 1, 2001
Tanks for transport of dangerous goods - Service equipment for tanks - Adaptor for bottom loading and unloading; English version of DIN EN 13083
A description is not available for this item.

References

Advertisement