DIN EN ISO 29022

Dentistry - Adhesion - Notched-edge shear bond strength test (ISO 29022:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: active
Page Count: 18
ICS Code (Dentistry in general): 11.060.01
scope:

This International Standard specifies a shear test method used to determine the adhesive bond strength between direct dental restorative materials and tooth structure, e.g. dentine or enamel. The method as described is principally intended for dental adhesives. The method includes substrate selection, storage and handling of tooth structure, as well as the procedure for testing.

NOTE 1 Testing adhesion to tooth structure is technique sensitive and experience with the test method is required.

NOTE 2 With modification, it may be possible to use this method for adhesive restorative materials (e.g. glass-ionomer materials).

Document History

DIN EN ISO 29022
September 1, 2013
Dentistry - Adhesion - Notched-edge shear bond strength test (ISO 29022:2013)
This International Standard specifies a shear test method used to determine the adhesive bond strength between direct dental restorative materials and tooth structure, e.g. dentine or enamel. The...

References

Advertisement