DIN EN 1866-3

Mobile fire extinguishers - Part 3: Requirements for the assembly, construction and pressure resistance of CO2 extinguishers which comply with the requirements of EN 1866-1

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2013
Status: active
Page Count: 16
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard specifies the rules of design, assembling, testing and inspection during manufacturing of mobile CO2 fire extinguishers, which comply with the requirements of EN 1866-1, as far as pressure resistance is concerned.

NOTE 1 Design is limited to design of the assembly.

NOTE 2 The classification of the different parts forming the assembly is given in Annex A.

Document History

DIN EN 1866-3
August 1, 2013
Mobile fire extinguishers - Part 3: Requirements for the assembly, construction and pressure resistance of CO2 extinguishers which comply with the requirements of EN 1866-1
This European Standard specifies the rules of design, assembling, testing and inspection during manufacturing of mobile CO2 fire extinguishers, which comply with the requirements of EN 1866-1, as far...

References

Advertisement