DIN EN 845-2

Specification for ancillary components for masonry - Part 2: Lintels

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2013
Status: inactive
Page Count: 43
ICS Code (Masonry): 91.080.30
scope:

This European Standard specifies requirements for prefabricated lintels for maximum spans of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, fired clay units, calcium silicate units, natural stone units, or a combination of these materials. Concrete and steel beams conforming to EN 1090-1, EN 12602 and EN 13225, as appropriate, are not covered by this standard.

Prefabricated lintels can be either complete lintels or the prefabricated part of a composite lintel.

This European Standard is not applicable to:

a) lintels completely made on site;

b) lintels of which the tensile parts are made on site;

c) timber lintels;

d) natural stone lintels, not reinforced.

Linear components spanning clear openings greater than 4,5 m in masonry walls and linear components intended for use independently in a structural role (e.g. beams) are not covered by this standard.

Document History

December 1, 2016
Specification for ancillary components for masonry - Part 2: Lintels (includes Amendment A1:2016)
This European Standard specifies requirements for prefabricated lintels for maximum spans of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, fired clay units,...
November 1, 2015
Specification for ancillary components for masonry - Part 2: Lintels; German and English version EN 845-2:2013/FprA1:2015
A description is not available for this item.
DIN EN 845-2
August 1, 2013
Specification for ancillary components for masonry - Part 2: Lintels
This European Standard specifies requirements for prefabricated lintels for maximum spans of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, fired clay units,...
August 1, 2003
Specification for ancillary components for masonry - Part 2: Lintels
A description is not available for this item.

References

Advertisement