DIN EN 901
Chemicals used for treatment of water intended for human consumption - Sodium hypochlorite
| Organization: | DIN |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Chemicals for purification of water): | 71.100.80 |
scope:
This European Standard is applicable to sodium hypochlorite used for treatment of water intended for human consumption. It describes the characteristics of sodium hypochlorite and specifies the requirements and the corresponding test methods for sodium hypochlorite. It gives information on its use in water treatment. It also determines the rules relating to safe handling and use of sodium hypochlorite (see Annex B).
NOTE While this standard is not applicable to sodium hypochlorite generated in-situ (see bibliographic reference [7]), the limits for impurities and chemical parameters apply.
Document History