DIN EN 61924-2

Maritime navigation and radiocommunication equipment and systems - Integrated navigation systems - Part 2: Modular structure for INS - Operational and performance requirements, methods of testing and required test results (IEC 61924-2:2012); English version EN 61924-2:2013

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: active
Page Count: 166
ICS Code (Navigation and control equipment): 47.020.70
scope:

This part of IEC 61924 specifies the minimum requirements for the design, manufacture, integration, methods of testing and required test results for an integrated navigation system (INS) to comply with the International Maritime Organization (IMO) requirements of Resolution MSC.252(83). In addition, it takes account of IMO Resolution A.694(17) to which IEC 60945 is associated. When a requirement in this standard is different from IEC 60945, the requirement of this standard takes precedence.

NOTE 1 IEC 61924:2006 specifies the minimum requirements for the design, manufacture, integration, methods of testing and required test results for an integrated navigation system to comply with the earlier IMO requirements of Resolution MSC 86(70), Annex 3. Integrated navigation systems in accordance with IEC 61924:2006 are not suitable for installation after 1 January 2011.

NOTE 2 All text of this standard, whose wording is identical to that in IMO Resolution MSC.252(83) will be printed in italics and the Resolution and paragraph number indicated between brackets.

Document History

March 1, 2014
Maritime navigation and radiocommunication equipment and systems - Integrated navigation systems - Part 2: Modular structure for INS - Operational and performance requirements, methods of testing and required test results (IEC 61924-2:2012); English Version EN 61924-2:2013, Corrigendum to DIN EN 61924-2:2013-09; (IEC-Cor.:2013 to IEC 61924-2:2012)
A description is not available for this item.
DIN EN 61924-2
September 1, 2013
Maritime navigation and radiocommunication equipment and systems - Integrated navigation systems - Part 2: Modular structure for INS - Operational and performance requirements, methods of testing and required test results (IEC 61924-2:2012); English version EN 61924-2:2013
This part of IEC 61924 specifies the minimum requirements for the design, manufacture, integration, methods of testing and required test results for an integrated navigation system (INS) to comply...
October 1, 2012
Maritime navigation and radiocommunication equipment and systems - Integrated Navigation Systems (INS) - Part 2: Modular structure for INS - Operational and performance requirements, methods of testing and required test result (IEC 80/649/CDV:2011); English version FprEN 61924-2:2011
A description is not available for this item.

References

Advertisement