SNV - SN EN ISO 20471

High visibility clothing - Test methods and requirements

active
Organization: SNV
Publication Date: 1 June 2013
Status: active
Page Count: 34
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard specifies requirements for high visibility clothing which is capable of visually signalling the user's presence. The high visibility clothing is intended to conspicuity of the wearer in any light condition when viewed by operators of vehicles or other mechanized equipment during daylight condition and under illumination of headlights in the dark. For further information concerning risk situations, see Annex A.

This International Standard is not applicable to medium-risk and low-risk situations.

Performance requirements are included for colour and retroreflection as well as for the minimum areas and for the placement of the materials in protective clothing.

Document History

February 1, 2017
High visibility clothing - Test methods and requirements (ISO 20471:2013/Amd 1:2016); Amendment A1
A description is not available for this item.
SN EN ISO 20471
June 1, 2013
High visibility clothing - Test methods and requirements
This International Standard specifies requirements for high visibility clothing which is capable of visually signalling the user's presence. The high visibility clothing is intended to conspicuity of...

References

Advertisement