DIN ISO 7800

Metallic Materials - Wire - Simple torsion test (ISO 7800:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: active
Page Count: 9
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a method for determining the ability of metallic wire of diameter or characteristic dimension from 0,1 mm to 14 mm to undergo plastic deformation during simple torsion in one direction.

Document History

DIN ISO 7800
September 1, 2013
Metallic Materials - Wire - Simple torsion test (ISO 7800:2012)
This International Standard specifies a method for determining the ability of metallic wire of diameter or characteristic dimension from 0,1 mm to 14 mm to undergo plastic deformation during simple...
October 1, 2008
Metallic materials - Wire - Simple torsion test (ISO 7800:2003)
A description is not available for this item.
Advertisement