DIN EN ISO 3452-1

Non-destructive testing - Penetrant testing - Part 1: General principles (ISO 3452-1:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: inactive
Page Count: 28
ICS Code (Non-destructive testing): 19.100
scope:

This part of ISO 3452 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested. It is mainly applied to metallic materials, but can also be performed on other materials, provided that they are inert to the test media and not excessively porous (castings, forgings, welds, ceramics, etc.)

It also includes requirements for process and control testing, but is not intended to be used for acceptance criteria and gives neither information relating to the suitability of individual test systems for specific applications nor requirements for test equipment.

NOTE 1 Methods for determining and monitoring the essential properties of penetrant testing products to be used are specified in ISO 3452-2 and ISO 3452-3.

NOTE 2 The term discontinuity is used in this part of ISO 3452 in the sense that no evaluation concerning acceptability or non-acceptability is included.

Document History

February 1, 2022
Non-destructive testing - Penetrant testing - Part 1: General principles (ISO 3452-1:2021)
A description is not available for this item.
February 1, 2020
Non-destructive testing - Penetrant testing - Part 1: General principles (ISO/DIS 3452-1:2019); German and English version prEN ISO 3452-1:2019
A description is not available for this item.
September 1, 2014
Non-destructive testing - Penetrant testing - Part 1: General principles (ISO 3452-1:2013, Corrected version 2014-05-01)
This part of ISO 3452 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to...
DIN EN ISO 3452-1
September 1, 2013
Non-destructive testing - Penetrant testing - Part 1: General principles (ISO 3452-1:2013)
This part of ISO 3452 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to...

References

Advertisement