DIN EN ISO 16851

Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt (ISO 16851:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: active
Page Count: 8
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies a method for determining the net length of an endless (spliced) conveyor belt.

It applies to all types of construction of conveyor belting with the exception of belts containing steel cord reinforcement. It is not suitable or valid for light conveyor belts described in ISO 21183-1.

Document History

DIN EN ISO 16851
September 1, 2013
Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt (ISO 16851:2012)
This International Standard specifies a method for determining the net length of an endless (spliced) conveyor belt. It applies to all types of construction of conveyor belting with the exception of...
March 1, 2005
Textile conveyor belts - Determination of the net length of an endless (spliced) conveyor belt (ISO 16851:2004)
A description is not available for this item.

References

Advertisement