DIN EN ISO 14998
Petroleum and natural gas industries - Downhole equipment - Completion accessories (ISO 14998:2013); English version EN ISO 14998:2013
| Organization: | DIN |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This International Standard provides requirements and guidelines
for completion accessories, as defined herein for use in the
petroleum and natural gas industry. This International Standard
provides requirements for the functional specification and
technical specifications including: design, design verification and
validation, materials, documentation and data control, redress,
repair, shipment, and storage. This International Standard covers
the pressure containing, load bearing, disconnect/reconnect
Products covered under ISO 11960, ISO 10432, ISO 10423, ISO 14310, ISO 16070, ISO 28781, ISO 10407‑2, ISO 17824, and ISO 17078‑1 are not included. Also not included are other products such as: liner/tubing hangers, down-hole well test tools, inflow control devices, surface controlled sliding sleeves and chokes, down-hole artificial lift equipment, and all functionalities relating to electronics. This International Standard does not cover the connections to the well conduit. Installation of these products is outside the scope of this International Standard.
Document History