DIN EN 14420-2
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose fittings with clamp units according to EN 14420-4 to EN 14420-8.
Maximum working pressure is 25 bar1); maximum working temperature is 65 °C.
1) 1 bar = 0,1 MPa.
Document History
October 1, 2022
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
A description is not available for this item.
July 1, 2021
Hose fittings with clamp units - Part 2: Hose side parts of hose tail; German and English version prEN 14420-2:2021
A description is not available for this item.
DIN EN 14420-2
September 1, 2013
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
This European Standard specifies requirements for the hose tail of hose fittings according to EN 14420-1 for use with clamp units according to EN 14420-3. Furthermore, it specifies materials for hose...
May 1, 2005
Hose fittings with clamp units - Part 2: Hose side parts of hose tail
A description is not available for this item.