SNV - SN EN ISO 14451-5

Pyrotechnic articles - Pyrotechnic articles for vehicles - Part 5: Requirements and categorization for airbag gas generators

active, Most Current
Organization: SNV
Publication Date: 1 June 2013
Status: active
Page Count: 18
ICS Code (Crash protection and restraint systems): 43.040.80
scope:

This part of ISO 14451 specifies the types and order of tests to be applied to the airbag gas generators and sets out the acceptance criteria and means of categorization.

This part of ISO 14451 applies to type tests.

This part of ISO 14451 is not applicable to articles containing military explosives or commercial blasting agents except for black powder or flash composition.

Document History

SN EN ISO 14451-5
June 1, 2013
Pyrotechnic articles - Pyrotechnic articles for vehicles - Part 5: Requirements and categorization for airbag gas generators
This part of ISO 14451 specifies the types and order of tests to be applied to the airbag gas generators and sets out the acceptance criteria and means of categorization. This part of ISO 14451...

References

Advertisement