SNV - SN EN ISO 21091

Health informatics - Directory services for healthcare providers, subjects of care and other entities

active, Most Current
Organization: SNV
Publication Date: 1 June 2013
Status: active
Page Count: 60
ICS Code (IT applications in health care technology): 35.240.80
scope:

This International Standard defines minimal specifications for directory services for healthcare. It can be used to enable communication between organizations, devices, servers, application components, systems, technical actors, and devices.

This International Standard provides the common directory information and services needed to support the secure exchange of healthcare information over public networks where directory information and services are used for these purposes. It addresses the health directory from a community perspective in anticipation of supporting inter-enterprise, inter-jurisdiction, and international healthcare communications. While several options are supported by this International Standard, a given service will not need to include all of the options.

In addition to the support of security services, such as access control and confidentiality, this International Standard provides specification for other aspects of communication, such as addresses and protocols of communication entities.

This International Standard also supports directory services aiming to support identification of health professionals and organizations and the subject of care.

Document History

SN EN ISO 21091
June 1, 2013
Health informatics - Directory services for healthcare providers, subjects of care and other entities
This International Standard defines minimal specifications for directory services for healthcare. It can be used to enable communication between organizations, devices, servers, application...

References

Advertisement