SNV - SN EN ISO 15110

Paints and varnishes - Artificial weathering including acidic deposition

inactive
Organization: SNV
Publication Date: 1 June 2013
Status: inactive
Page Count: 26
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a so-called acid dew and fog test (ADF test) as an accelerated laboratory test method for simulating, by the use of artificial acidic precipitation, the damaging effects of acidic atmospheric precipitation in association with UV radiation, neutral condensed precipitation, and changing temperature and humidity. This test method is intended to be used in evaluating, on the basis of relative performance rankings, the suitability of polymeric materials for use in outdoor environments with acidic precipitation. It is not intended to generate the same extent of damage or the same damage pattern as in outdoor weathering, but rather to give a ranking which is similar to that which would be obtained in outdoor weathering. The method produces damage which is more homogeneous, allows fewer specimens to be exposed (and hence more rapid testing) and enables evaluation of the exposed specimens to be carried out using methods which are more objective than visual assessment.

Document History

January 1, 2018
Paints and varnishes - Artificial weathering including acidic deposition
A description is not available for this item.
SN EN ISO 15110
June 1, 2013
Paints and varnishes - Artificial weathering including acidic deposition
This International Standard specifies a so-called acid dew and fog test (ADF test) as an accelerated laboratory test method for simulating, by the use of artificial acidic precipitation, the damaging...

References

Advertisement