SNV - SN EN ISO 11553-3

Safety of machinery - Laser processing machines - Part 3: Noise reduction and noise measurement methods for laser processing machines and hand-held processing devices and associated auxiliary equipment (accuracy grade 2)

active, Most Current
Organization: SNV
Publication Date: 1 June 2013
Status: active
Page Count: 24
ICS Code (Optoelectronics. Laser equipment): 31.260
ICS Code (Safety of machinery): 13.110
scope:

This part of ISO/IEC 11553 describes the requirements to deal with noise hazards and specifies all the information necessary to carry out efficiently and under standardized conditions the determination, declaration and verification of airborne noise emission from laser processing machines and hand-held laser processing devices within the scope of ISO/IEC 11553-1 and ISO/IEC 11553-2. It specifies the safety requirements relating to noise hazards. It specifies noise measurement methods, installation and operating conditions to be used for the test, together with the information to be supplied by manufacturers of such equipment.

This part of ISO/IEC 11553 applies to those laser processing machines and hand-held laser processing devices included in the scope of ISO/IEC 11553-1 and ISO/IEC 11553-2.

Noise emission characteristics include emission sound pressure levels at work stations and the sound power level. Declared noise emission values permit comparison of laser processing machines and hand-held laser processing devices on the market.

The use of this noise test code ensures the reproducibility of the determination of the characteristic noise emission values within specific limits. These limits are determined by the accuracy grade of the noise emission measuring method used. Noise emission measurements specified by this part of ISO/IEC 11553 meet the requirements of an engineering method (accuracy grade 2).

Document History

SN EN ISO 11553-3
June 1, 2013
Safety of machinery - Laser processing machines - Part 3: Noise reduction and noise measurement methods for laser processing machines and hand-held processing devices and associated auxiliary equipment (accuracy grade 2)
This part of ISO/IEC 11553 describes the requirements to deal with noise hazards and specifies all the information necessary to carry out efficiently and under standardized conditions the...

References

Advertisement