SNV - SN EN ISO 12217-1

Small craft - Stability and buoyancy assessment and categorization - Part 1: Non-sailing boats of hull length greater than or equal to 6 m

inactive
Organization: SNV
Publication Date: 1 June 2013
Status: inactive
Page Count: 86
ICS Code (Small craft): 47.080
scope:

This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The floatation characteristics of craft vulnerable to swamping are also encompassed.

The evaluation of stability and buoyancy properties using this part of ISO 12217 will enable the boat to be assigned to a design category (A, B, C or D) appropriate to its design and maximum load.

This part of ISO 12217 is applicable to boats of propelled by human or mechanical power of 6 m up to 24 m hull length. However, it can also be applied to boats of under 6 m if they do not attain the desired design category specified in IS 12217-3 and they are decked and have quick-draining recesses which comply with ISO 11812.

In relation to habitable multihulls, this part of ISO 12217 includes assessment of vulnerability to inversion, definition of viable means of escape and requirements for inverted flotation.

This part of ISO 12217 excludes:

- inflatable and rigid-inflatable boats covered by ISO 6185, except for references made in ISO 6185 to specific clauses of ISO 12217;

- personal watercraft covered by ISO 13590 and other similar powered craft;

- gondolas and pedalos;

- sailing surfboards;

- surfboards, including powered surfboards;

- hydrofoils, foil stabilized boats and hovercraft when not operating this displacement mode; and

- submersibles.

NOTE Displacement mode means that the boar is only supported by hydrostatic forces.

It does not include or evaluated the effects on stability of towing, fishing, dredging or lifting operations, which need to be separately considered if appropriate.

Document History

April 1, 2018
Small craft - Stability and buoyancy assessment and categorization - Part 1: Non-sailing boats of hull length greater than or equal to 6 m
A description is not available for this item.
February 1, 2016
Small craft - Stability and buoyancy assessment and categorization - Part 1: Non-sailing boats of hull length greater than or equal to 6 m
A description is not available for this item.
SN EN ISO 12217-1
June 1, 2013
Small craft - Stability and buoyancy assessment and categorization - Part 1: Non-sailing boats of hull length greater than or equal to 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The floatation characteristics of craft vulnerable to swamping are also...
November 1, 2009
Small craft - Stability and buoyancy assessment and categorization - Part 1: Non-sailing boats of hull length greater than or equal to 6 m - Amendment A1
A description is not available for this item.
April 1, 2002
Small craft - Stability and buoyancy assessment and categorization - Part 1: Non-sailing boats of hull length greater than or equal to 6 m
This part of ISO 12217 specifies methods for evaluating the stability and buoyancy of intact (i.e. undamaged) boats. The flotation characteristics of boats vulnerable to swamping are also...

References

Advertisement