CEN - EN 1047-2

Secure storage units - Classification and methods of test for resistance to fire - Part 2: Data rooms and data container

inactive
Organization: CEN
Publication Date: 1 August 2009
Status: inactive
Page Count: 38
ICS Code (Protection against crime): 13.310
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Information technology (IT) in general): 35.020
scope:

This part of the European Standard EN 1047 specifies requirements for data rooms and data containers. It includes a method of test for the determination of the ability of data rooms and data containers to protect temperature and humidity sensitive data media (see 3.5) and hardware systems (see 3.6) from the effects of fire. A test method for measuring the resistance to mechanical stress (impact test) provided by data rooms type B and data containers is also specified.

Requirements are also specified for test specimens, the technical documentation of the test specimens, materials specimens, physical fittings, the correlation of test specimens with the technical documentation and the preparation for type testing as well as test procedures.

In addition, a scheme to classify data rooms and data containers from the test results is given (see Table 2).

As well as providing protection against fire, correctly installed data rooms and data containers offer protection against impacts caused by failure during fire of components and objects external to the data room or data container.

Data rooms and data containers having the same design, protection and construction features (type and thickness of construction and protective materials, rebate geometry, lockings, doors, etc.) will only be given the same protection classification as that of the test specimen if the tolerances are within the ranges specified in Table 1.

NOTE This European Standard does not regulate the use of data rooms in the meaning of the building laws of the respective countries. In the construction of data rooms, the respective national requirements should be considered.

Document History

April 1, 2019
Secure storage units - Classification and methods of test for resistance to fire - Part 2: Data rooms and data container
This part of the document EN 1047 specifies requirements for data rooms and data containers. It includes a method of test for the determination of the ability of data rooms and data containers to...
August 1, 2009
Secure storage units - Classification and methods of test for resistance to fire - Part 2: Data rooms and data container
A description is not available for this item.
EN 1047-2
August 1, 2009
Secure storage units - Classification and methods of test for resistance to fire - Part 2: Data rooms and data container
This part of the European Standard EN 1047 specifies requirements for data rooms and data containers. It includes a method of test for the determination of the ability of data rooms and data...
November 1, 1999
Secure Storage Units - Classification and Methods of Test for Resistance to Fire - Part 2: Data Rooms and Data Containers
A description is not available for this item.

References

Advertisement