SNV - SN EN 1866-3
Mobile fire extinguishers - Part 3: Requirements for the assembly, construction and pressure resistance of CO2 extinguishers which comply with the requirements of EN 1866-1
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This European Standard specifies the rules of design, assembling, testing and inspection during manufacturing of mobile CO2 fire extinguishers, which comply with the requirements of EN 1866-1, as far as pressure resistance is concerned.
NOTE 1 Design is limited to design of the assembly.
NOTE 2 The classification of the different parts forming the assembly is given in Annex A.
Document History
SN EN 1866-3
July 1, 2013
Mobile fire extinguishers - Part 3: Requirements for the assembly, construction and pressure resistance of CO2 extinguishers which comply with the requirements of EN 1866-1
This European Standard specifies the rules of design, assembling, testing and inspection during manufacturing of mobile CO2 fire extinguishers, which comply with the requirements of EN 1866-1, as far...