SNV - SN EN 10209

Cold rolled low carbon steel flat products for vitreous enamelling - Technical delivery conditions

active, Most Current
Organization: SNV
Publication Date: 1 August 2013
Status: active
Page Count: 27
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard applies to cold rolled non-coated low carbon steel flat products in rolled widths equal to or over 600 mm and in thicknesses equal to or less than 3 mm, delivered in sheet, wide strip, slit wide strip or cut lengths obtained from slit wide strip or sheet.

It does not apply to cold rolled narrow strip (rolling width < 600 mm) nor to cold rolled flat products for which there is a specific standard, in particular the following:

- cold-rolled low carbon steel flat products for cold forming (EN 10130);

- cold-rolled non oriented electrical steel sheet and strip delivered in fully processed state (EN 10106);

- cold rolled electrical non-alloy and alloy steel sheet and strip delivered in the semi-processed state (EN 10341);

- cold reduced blackplate (EN 10205);

- steel sheet and strip for welded gas cylinders (EN 10120);

- cold-rolled uncoated non-alloy mild steel narrow strip for cold forming (EN 10139);

- cold-rolled structural steels for general purposes;

- cold-rolled flat products made of high yield strength for cold forming (EN 10268).

Document History

SN EN 10209
August 1, 2013
Cold rolled low carbon steel flat products for vitreous enamelling - Technical delivery conditions
This European Standard applies to cold rolled non-coated low carbon steel flat products in rolled widths equal to or over 600 mm and in thicknesses equal to or less than 3 mm, delivered in sheet,...

References

Advertisement