SNV - SN EN ISO 21180
Light conveyor belts - Determination of the maximum tensile strength
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283 is not applicable.
Document History
SN EN ISO 21180
August 1, 2013
Light conveyor belts - Determination of the maximum tensile strength
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283...
April 1, 2007
Light conveyor belts - Determination of the maximum tensile strength
A description is not available for this item.