CEN - EN 14511-4

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Operating requirements, marking and instructions

inactive
Organization: CEN
Publication Date: 1 August 2013
Status: inactive
Page Count: 18
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Heat pumps): 27.080
scope:

The scope of EN 14511-1 is applicable.

This European Standard specifies minimum operating requirements which ensure that air conditioners, heat pumps and liquid chilling packages using either air, water or brine as heat transfer media, with electrical driven compressors are fit for the use designated by the manufacturer when used for space heating and/or cooling.

Document History

September 1, 2022
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 4: Requirements
The scope of EN 14511-1:2022 is applicable, with the exception of process chillers. This document specifies minimum operating requirements which ensure that air conditioners, heat pumps and liquid...
March 1, 2018
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 4: Requirements
The scope of EN 14511-1 is applicable, with the exception of process chillers.  This European Standard specifies minimum operating requirements which ensure that air conditioners, heat pumps and...
EN 14511-4
August 1, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Operating requirements, marking and instructions
The scope of EN 14511-1 is applicable. This European Standard specifies minimum operating requirements which ensure that air conditioners, heat pumps and liquid chilling packages using either air,...
October 1, 2011
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
The scope of EN 14511-1:2011 is applicable.  This European Standard specifies minimum requirements which ensure that air conditioners, heat pumps and liquid chilling packages using either air, water...
November 1, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
A description is not available for this item.
May 1, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 4: Requirements
A description is not available for this item.

References

Advertisement