SNV - SN EN 13603

Copper and copper alloys - Test methods for assessing protective tin coatings on drawn round copper wire for electrical purposes

active, Most Current
Organization: SNV
Publication Date: 1 August 2013
Status: active
Page Count: 17
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies methods for assessing the tin coating on drawn round copper wire for the manufacture of electrical conductors, e.g. according to EN 13602.

This European Standard includes test methods for the determination of the following characteristics:

a) thickness of the unalloyed tin coating;

b) continuity of the tin coating;

c) adherence of the tin coating.

WARNING - This European Standard can involve the use of hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with their use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

SN EN 13603
August 1, 2013
Copper and copper alloys - Test methods for assessing protective tin coatings on drawn round copper wire for electrical purposes
This European Standard specifies methods for assessing the tin coating on drawn round copper wire for the manufacture of electrical conductors, e.g. according to EN 13602. This European Standard...

References

Advertisement