SNV - SN EN 13605

Copper and copper alloys - Copper profiles and profiled wire for electrical purposes

active, Most Current
Organization: SNV
Publication Date: 1 August 2013
Status: active
Page Count: 29
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper profiles and profiled wire for electrical purposes, which would fit within a circumscribing circle of maximum 180 mm diameter.

The sampling procedures, the test methods for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.

Document History

SN EN 13605
August 1, 2013
Copper and copper alloys - Copper profiles and profiled wire for electrical purposes
This European Standard specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper profiles and profiled wire for electrical...
April 1, 2005
Copper and copper alloys - Copper profiles and profiled wire for electrical purposes; Corrigendum AC
A description is not available for this item.
July 1, 2002
Copper and copper alloys - Copper profiles and profiled wire for electrical purposes
A description is not available for this item.

References

Advertisement