SNV - SN EN ISO 9233-1
Cheese, cheese rind and processed cheese - Determination of natamycin content - Part 1: Molecular absorption spectrometric method for cheese rind
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Cheese): | 67.100.30 |
scope:
This part of ISO 9233|IDF 140 specifies a method for the
determination in cheese rind of natamycin mass fraction of above
0,5 mg/kg and surface-area-related
NOTE It is possible that the method may be suitable for detecting migration of natamycin into the cheese.
Document History
SN EN ISO 9233-1
August 1, 2013
Cheese, cheese rind and processed cheese - Determination of natamycin content - Part 1: Molecular absorption spectrometric method for cheese rind
This part of ISO 9233|IDF 140 specifies a method for the determination in cheese rind of natamycin mass fraction of above 0,5 mg/kg and surface-area-related natamycin mass of above 0,03 mg/dm2.
NOTE...