LUL - S1931
Power Cables for Rated Voltages from 3.8/6.6 kV up to 19/33 kV for Use on The System (formerly Powerlink Technical Specification SP80201 Rev 3)
inactive
| Organization: | LUL |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 26 |
scope:
This Standard applies to equipment and systems on the LU power system.
Purpose
The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system through the inclusion of a technical specification, previously owned and managed by the Power Service Contractor, UK Power Network Services (UKPNS) Powerlink, as an attachment to this standard.
Document History
June 1, 2023
11kV & 22kV Power Cables and Accessories
This standard applies to LU their supplier/contractors and 3rd parties.
The standard states the technical requirements for the design, manufacture, type and routine testing and installation of power...
September 1, 2020
11kV & 22kV Power Cables and Accessories
This standard applies to LU their supplier/contractors and 3rd parties.
The standard states the technical requirements for the design, manufacture, type and routine testing and installation of power...
January 1, 2020
11kV & 22kV Power Cables and Accessories
This standard applies to LU their supplier/contractors and 3rd parties.
The standard states the technical requirements for the design, manufacture, type and routine testing and installation of power...
S1931
August 1, 2013
Power Cables for Rated Voltages from 3.8/6.6 kV up to 19/33 kV for Use on The System (formerly Powerlink Technical Specification SP80201 Rev 3)
This Standard applies to equipment and systems on the LU power system.
Purpose
The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system...