SNV - SN EN 12496

Galvanic anodes for cathodic protection in seawater and saline mud

active, Most Current
Organization: SNV
Publication Date: 1 August 2013
Status: active
Page Count: 29
ICS Code (Corrosion of metals): 77.060
scope:

This European Standard specifies the minimum requirements and gives recommendations for the chemical composition, the electrochemical properties, the physical tolerances, and the test and inspection procedures for cast galvanic anodes of aluminium, magnesium and zinc based alloys for cathodic protection in sea water and saline mud.

This European Standard is applicable to the majority of galvanic anodes used for seawater and saline mud applications, i.e. cast anodes of trapezoidal, "D", or circular cross section and bracelet type anodes.

The general requirements and recommendations of this European Standard may also be applied to other anode shapes, e.g. half-spherical, button, etc., which are sometimes used for seawater applications.

Document History

SN EN 12496
August 1, 2013
Galvanic anodes for cathodic protection in seawater and saline mud
This European Standard specifies the minimum requirements and gives recommendations for the chemical composition, the electrochemical properties, the physical tolerances, and the test and inspection...

References

Advertisement