LUL - S1935

50 to 1000 mm2 Single and 1.5 to 400 mm2 Multi-core, 600/1000 V, Armoured Cables for Use on The System

inactive
Organization: LUL
Publication Date: 1 August 2013
Status: inactive
Page Count: 28
scope:

This Standard applies to equipment and systems on the LU power system.

Purpose

The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system through the inclusion of a technical specification, previously owned and managed by the Power Service Contractor, UK Power Network Services (UKPNS) Powerlink, as an attachment to this standard.

 

Document History

July 1, 2022
600/1000 V AC & 1000 V DC Armoured 450/750 V AC Unarmoured Cables and Accessories
This standard applies to London Underground and London Underground suppliers installing new LV cables to Power Asset and associated equipment on the London Underground Power Network for NON safety...
S1935
August 1, 2013
50 to 1000 mm2 Single and 1.5 to 400 mm2 Multi-core, 600/1000 V, Armoured Cables for Use on The System
This Standard applies to equipment and systems on the LU power system. Purpose The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system...

References

Advertisement