LUL - S1936

1.5 to 935 mm2 Single Core, 450/750 V, Unarmoured Sheathed and Unsheathed Cables for Use on The System

inactive, Most Current
Organization: LUL
Publication Date: 1 August 2013
Status: inactive
Page Count: 28
scope:

This Standard applies to equipment and systems on the LU power system.

Purpose

The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system through the inclusion of a technical specification, previously owned and managed by the Power Service Contractor, UK Power Network Services (UKPNS) Powerlink, as an attachment to this standard.

Document History

S1936
August 1, 2013
1.5 to 935 mm2 Single Core, 450/750 V, Unarmoured Sheathed and Unsheathed Cables for Use on The System
This Standard applies to equipment and systems on the LU power system. Purpose The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system...

References

Advertisement