LUL - S1942
22 kV/433 V and 11 kV/433 V Three Phase Auxiliary Transformers for Use on The System
inactive
Organization: | LUL |
Publication Date: | 1 August 2013 |
Status: | inactive |
Page Count: | 35 |
scope:
This Standard applies to equipment and systems on the LU power system.
Purpose
The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system through the inclusion of a technical specification, previously owned and managed by the Power Service Contractor, UK Power Network Services (UKPNS) Powerlink, as an attachment to this standard.
Document History
July 1, 2022
22 kV/433 V and 11 kV/433 V Three Phase Auxiliary Transformers
This standard applies to LU and LU Suppliers for new 22kV/433V and 11kV/433V, 50 Hz, three phase auxiliary transformers, associated equipment and documentation, to be installed on LU Power Network....
May 1, 2022
22 kV/433 V and 11 kV/433 V Three Phase Auxiliary Transformers
This standard applies to LU and LU Suppliers for new 22kV/433V and 11kV/433V, 50 Hz, three phase auxiliary transformers, associated equipment and documentation, to be installed on LU Power Network....
S1942
August 1, 2013
22 kV/433 V and 11 kV/433 V Three Phase Auxiliary Transformers for Use on The System
This Standard applies to equipment and systems on the LU power system.
Purpose
The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system...