LUL - S1947

50 and 110 V DC Supplies From Batteries and Chargers for Use on The System

inactive
Organization: LUL
Publication Date: 1 August 2013
Status: inactive
Page Count: 39
scope:

This Standard applies to equipment and systems on the LU power system.

Purpose

The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system through the inclusion of a technical specification, previously owned and managed by the Power Service Contractor, UK Power Network Services (UKPNS) Powerlink, as an attachment to this standard.

Document History

July 1, 2022
50 and 110 V DC Supplies From Batteries and Chargers
This standard applies to LU and LU Suppliers for new batteries, chargers, and associated documentation to be installed on the London Underground power network. Where legacy battery and charger...
S1947
August 1, 2013
50 and 110 V DC Supplies From Batteries and Chargers for Use on The System
This Standard applies to equipment and systems on the LU power system. Purpose The purpose of this LU Standard is to apply technical requirements for equipment and systems on the LU power system...

References

Advertisement