DSF/prEN 16644
Pumps - Rotodynamic pumps - Glandless circulators having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 24 |
| ICS Code (Pumps): | 23.080 |
scope:
Same scope as current EN 1151-2, this forecasted standard is devoted to replace EN 1151-2 with a new EN number given by CEN CCMC since EN 1151-1 is cancelled through the publication of EN 16297 series.
Document History
January 22, 2015
Pumps - Rotodynamic pumps - Glandless circulators having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
This European Standard specifies a test code for the vibro-acoustic characterization of glandless circulators with pump housing having a rated power input P1 = 200W, intended to be used in heating...
Pumps - Rotodynamic pumps - Glandless circulators having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
This European Standard specifies a test code for the vibro-acoustic characterization of glandless circulators with pump housing having a rated power input P1 = 200W, intended to be used in heating...
DSF/prEN 16644
Pumps - Rotodynamic pumps - Glandless circulators having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Noise test code (vibro-acoustics) for measuring structure- and fluid-borne noise
Same scope as current EN 1151-2, this forecasted standard is devoted to replace EN 1151-2 with a new EN number given by CEN CCMC since EN 1151-1 is cancelled through the publication of EN 16297...