DS/EN ISO 3826-1
Plastics collapsible containers for human blood and blood components – Part 1: Conventional containers
| Organization: | DS |
| Publication Date: | 25 June 2013 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This part of ISO 3826 specifies requirements, including performance requirements, for plastics collapsible, non-vented, sterile containers complete with collecting tube outlet port(s), integral needle, and with optional transfer tube(s), for the collection, storage, processing, transport, separation, and administration of blood and blood components. The plastics containers may contain anticoagulant and/or preservative solutions, depending on the application envisaged. This part of ISO 3826 is also applicable to multiple units of plastics containers, e.g. to double, triple, quadruple, or multiple units. Unless otherwise specified, all tests specified in this part of ISO 3826 apply to the plastics container as prepared ready for use. This part of ISO 3826 is not applicable to plastics containers with an integrated filter. This part of ISO 3826 is also applicable to multiple units of plastics containers, e.g. to double, triple, quadruple or multiple units. Unless otherwise specified, all tests specified in this part of ISO 3826 apply to the plastics container as prepared ready for use. This part of ISO 3826 is not applicable to plastics containers with an integrated filter.
Document History