DSF/ISO/IEC DIS 30100-3

Information technology - Home network resource management - Part 3: Management applications

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Networking): 35.110
ICS Code (IT applications in other fields): 35.240.99
scope:

ISO/IEC 30100-3 specifies a control and management interface for the integrated home 138 network resources at the top of the interoperability framework specified by ISO/IEC 18012-1. 139 Methods are specified for controlling and managing home network resources through a 140 consistent interface regardless of the underlying home network middleware technologies. 141 Based on the home resource management interface, a management application specifies HES 142 device control services and fault management services. This part of the ISO/IEC 30100 series 143 specifies the communications data formats and functions for messages sent between the 144 objects of a resource management process and the objects of one or more management 145 applications.

Document History

DSF/ISO/IEC DIS 30100-3
Information technology - Home network resource management - Part 3: Management applications
ISO/IEC 30100-3 specifies a control and management interface for the integrated home 138 network resources at the top of the interoperability framework specified by ISO/IEC 18012-1. 139 Methods are...
Advertisement