DOD - SMD 5962-87568

MICROCIRCUITS, DIGITAL, ECL, BINARY TO 1-4 DECODER, LOW, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 9 December 1991
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type Shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10H571 Binary to 1-4 decoder, (low)

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VEE) - - - - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range - - - - - - - - - - - - - - −5.2 V dc to 0.0 V dc Storage temperature range - - - - - - - - - - - −65°0 to +165°C Lead temperature (soldering, 10 seconds) - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - +165°0 Maximum power dissipation (PD) - - - - - - - - - +525 mW Thermal resistance, junction-to-case (θJC) - - - See MIL-M-38510, appendix C

Supply voltage range (VEE) - - - - - - - - - - - −5.46 V dc minimum to −4.94 V dc maximum Supply voltage range (VCC) - - - - - - - - - - - −0.02 V dc to +0.02 V dc or +1.9B V dc to +2.02 V dc Ambient operating temperature range (TA) - - - - −55°0 to +125°0 Minimum high level input voltage (VIH) TA= +25°C - - - - - - - - - - - - - - - - −0.780 V TA= +12°C - - - - - - - - - - - - - - - - −0.650 V TA = −55°C - - - - - - - - - - - - - - - - −0.840 V Maximum low level input voltage (VIL) - - - - - −1.950 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 18, 2023
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-4 DECODER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 9, 2009
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-4 DECODER, LOW, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD 5962-87568
December 9, 1991
MICROCIRCUITS, DIGITAL, ECL, BINARY TO 1-4 DECODER, LOW, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 21, 1989
MICROCIRCUITS, DIGITAL, ECL, BINARY TO 1-4 DECODER, LOW, MONOLITHIC SILICON
A description is not available for this item.
July 13, 1987
MICROCIRCUITS, DIGITAL, ECL, BINARY TO 1-4 DECODER, LOW, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement