API STD 623

Steel Globe Valves—Flanged and Buttwelding Ends, Bolted Bonnets

inactive
Buy Now
Organization: API
Publication Date: 1 September 2013
Status: inactive
Page Count: 36
scope:

This API standard specifies the requirements for a heavy-duty series of bolted bonnet steel globe valves for petroleum refinery and related applications where corrosion, erosion and other service conditions would indicate a need for heavy wall sections and large stem diameters.

This standard sets forth the requirements for the following globe valve features:

- bolted bonnet,

- outside screw and yoke,

- rotating rising stems, and nonrotating rising stems,

- rising handwheels and nonrising handwheels,

- conventional, y-pattern, right-angle,

- stop-check (nonreturn type globe valves in which the disc may be positioned against the seat by action of the stem, but is free to rise as a check valve due to flow from under the disc, when the stem is in a full or partially open position),

- plug, narrow, conical, ball, or guided disc,

- metallic seating surfaces,

- flanged or butt-welding ends. It covers valves of the nominal pipe sizes NPS:

- 2, 2½, 3, 4, 6, 8, 10, 12, 14, 16, 18, 20, 24; corresponding to nominal pipe sizes DN:

- 50, 65, 80, 100, 150, 200, 250, 300, 350, 400, 450, 500, 600;

applies for pressure class designations:

- 150, 300, 600, 900, 1500, 2500

Document History

January 1, 2021
Steel Globe Valves—Flanged and Butt-welding Ends, Bolted Bonnets
This API standard specifies the requirements for a heavy-duty series of bolted bonnet steel globe valves for petroleum refinery and related applications where corrosion, erosion, and other service...
API STD 623
September 1, 2013
Steel Globe Valves—Flanged and Buttwelding Ends, Bolted Bonnets
This API standard specifies the requirements for a heavy-duty series of bolted bonnet steel globe valves for petroleum refinery and related applications where corrosion, erosion and other service...

References

Advertisement