CENELEC - EN 60216-8

Electrical insulating materials - Thermal endurance properties - Part 8: Instructions for calculating thermal endurance characteristics using simplified procedures

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2013
Status: active
Page Count: 24
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60216 specifies the general ageing conditions and simplified procedures to be used for deriving thermal endurance characteristics, which are shown by temperature index (TI) and/or relative temperature index (RTI) and the halving interval (HIC).

The procedures specify the principles for evaluating the thermal endurance properties of materials exposed to elevated temperature for long periods.

In the application of this standard, it is assumed that a practically linear relationship exists between the logarithm of the time required to cause the predetermined property change and the reciprocal of the corresponding absolute temperature (Arrhenius relationship).

For the valid application of the standard, no transition, in particular no first-order transition should occur in the temperature range under study.

Throughout the rest of this standard the designation "insulating materials" is always taken to mean "insulating materials and simple combinations of such materials".

Document History

EN 60216-8
July 1, 2013
Electrical insulating materials - Thermal endurance properties - Part 8: Instructions for calculating thermal endurance characteristics using simplified procedures
This part of IEC 60216 specifies the general ageing conditions and simplified procedures to be used for deriving thermal endurance characteristics, which are shown by temperature index (TI) and/or...

References

Advertisement