CSA - CAN/CSA-ISO/IEC 10179B-96

Information technology - Processing languages - Document Style Semantics and Specification Language (DSSSL) AMENDMENT 2: Extensions to multilingual and complicated document styles

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 18
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 2 to ISO/IEC 10179:1996 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 34, Document description and processing languages.

 

Document History

December 1, 2006
Information technology — Processing languages — Document Style Semantics and Specification Language (DSSSL) AMENDMENT 2: Extensions to multilingual and complicated document styles
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 10179B-96
December 1, 2006
Information technology - Processing languages - Document Style Semantics and Specification Language (DSSSL) AMENDMENT 2: Extensions to multilingual and complicated document styles
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
January 1, 2006
Information technology - Processing languages - Document Style Semantics and Specification Language (DSSSL) AMENDMENT 2: Extensions to multilingual and complicated document styles
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2004
Information technology - Processing languages - Document Style Semantics and Specification Language (DSSSL) AMENDMENT 1: Extensions to DSSSL
Introduction This Amendment specifies additional flow object classes and additional formatting areas, and clarifies some existing definitions in ISO/IEC 10179:1996, as follows. a) Additional flow...
December 1, 2004
Information Technology - Processing Languages - Document Style Semantics and Specification Language (DSSSL) AMENDMENT 1: Extensions to DSSSL
Introduction This Amendment specifies additional flow object classes and additional formatting areas, and clarifies some existing definitions in ISO/IEC 10179:1996, as follows. a) Additional flow...
January 1, 2004
Information technology - Processing languages - Document Style Semantics and Specification Language (DSSSL) AMENDMENT 1: Extensions to DSSSL
Introduction This Amendment specifies additional flow object classes and additional formatting areas, and clarifies some existing definitions in ISO/IEC 10179:1996, as follows. a) Additional flow...
March 1, 2001
Information Technology - Processing Languages - Document Style Semantics and Specification Language (DSSSL) TECHNICAL CORRIGENDUM 1
A description is not available for this item.
November 1, 1996
Information Technology - Processing Languages - Document Style Semantics and Specification Language (DSSSL)
This International Standard is designed to specify the processing of valid SGMl documents. DSSSL defines the semantics, syntax, and processing model of two languages for the specification of...
November 1, 1996
Information Technology - Processing Languages - Document Style Semantics and Specification Language (DSSSL)
This International Standard is designed to specify the processing of valid SGMl documents. DSSSL defines the semantics, syntax, and processing model of two languages for the specification of...
January 1, 1996
Information Technology - Processing Languages - Document Style Semantics and Specification Language (DSSSL)
This International Standard is designed to specify the processing of valid SGML documents. DSSSL defines the semantics, syntax, and processing model of two languages for the specification of...
Advertisement