CSA - CAN/CSA-ISO/IEC-10164-4-95 AMD 1
Information technology - Open Systems Interconnection - Systems Management: Alarm reporting function AMENDMENT 1 : Implementation conformance statement proformas
| Organization: | CSA |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Introduction
This amendment includes tables, which document the mandatory and optional management information specific to the Alarm Reporting Function. This amendment will be used by Profile specifiers, for example those developing International Standardized Profiles (ISPs), to specify an explicit subset of capability, which will afford interoperability between implementations. The table also include a column for equipment vendors to state the capability of their products in terms of the Profiles or base specification. The table structures comply with the Guidelines for Implementation Conformance Statement Proformas specified in ITU-T Recommendation X.724 I ISO/IEC 10165-6.
Document History