The DRU-H-R is a positioning and orienting sub-system for use on
weapon systems. Electronic odometer signals and GPS position and
time data may optionally aid it. The DRU-H-R may be used in a
variety of host system configurations.
The DRU-H-R covered by this specification is military unique. It
is mounted to the gun trunnion of the M109A6 Self-Propelled
Howitzer and must operate through the extreme levels of gunfire
shock. It also must operate after exposure to the nuclear,
biological and chemical warfare environments and subsequent
decontamination. Commercial inertial navigation systems are not
designed to withstand such extreme environmental conditions and
would experience catastrophic failure. The DRU-H has extensive
electronic data interchange requirements, which must be retained by
the DRU-H-R for backward compatibility with the M109A6, AN/TPQ-36
and AN/TPQ-37. There is no commercial specification or standard
covering the command and message formats.
View Less