ETSI - EN 301 489-35
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 35: Specific requirements for Low Power Active Medical Implants (LP-AMI) operating in the 2 483,5 MHz to 2 500 MHz bands
| Organization: | ETSI |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 24 |
scope:
The present document together with EN 301 489-1 [1], covers the assessment of all radio transceivers associated with Low Power Active Medical Implants (LP-AMIs) and associated Peripheral devices (LP-AMI-P) in respect of ElectroMagnetic Compatibility (EMC).
The present document covers the EMC requirements for the radio functions of LP-AMI and associated Peripheral devices (LP-AMI-P).
Technical specifications related to the antenna port and emissions from the enclosure port of the radio system of LP-AMI and associated Peripheral devices (LP-AMI-P) are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum.
The present document specifies the applicable test conditions, performance assessment, and performance criteria for of LP-AMI and associated Peripheral devices (LP-AMI-P).
Definitions of types of LP-AMIs and P-AMI-Ps covered by present document are given in annex A.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and EN 301 489-1 [1], the provisions of the present document take precedence.
The environmental classification and the emission and immunity requirements used in the present document are as stated in the EN 301 489-1 [1], except for any special conditions included in the present document.
Document History