CEN - EN 14825

Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance

inactive
Organization: CEN
Publication Date: 1 September 2013
Status: inactive
Page Count: 90
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Heat pumps): 27.080
scope:

This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1, except single duct, control cabinet and close control units.

This European Standard gives the calculation methods for the determination of reference seasonal energy efficiency SEER and SEERon and reference seasonal coefficient of performance SCOP, SCOPon and SCOPnet.

Such calculation methods may be based on calculated or measured values.

In case of measured values, this European Standard covers the test methods for determination of capacities, EER and COP values during active mode at part load conditions. It also covers test methods for electric power consumption during thermostat-off mode, standby mode, off-mode and crankcase heater mode.

This European Standard serves as an input for the calculation of the system energy efficiency in heating mode of specific heat pump systems in buildings, as stipulated in the standard EN 15316-4-2.

Document History

October 1, 2023
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling, commercial and process cooling - Testing and rating at part load conditions and calculation of seasonal performance
A description is not available for this item.
July 1, 2022
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling, commercial and process cooling - Testing and rating at part load conditions and calculation of seasonal performance
This document is applicable to air conditioners, heat pumps and liquid chilling packages, including comfort and process chillers. It applies to factory made units defined in EN 14511-1, except single...
December 1, 2018
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
This document covers air conditioners, heat pumps and liquid chilling packages, including comfort and process chillers. It applies to factory made units defined in EN 14511-1, except single duct,...
March 1, 2016
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1, except single duct, double duct, control cabinet and...
EN 14825
September 1, 2013
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1, except single duct, control cabinet and close control...
March 1, 2012
Air conditioners, liquid chilling packages and heat pumps, with electrically driven compressors, for space heating and cooling - Testing and rating at part load conditions and calculation of seasonal performance
This European Standard covers air conditioners, heat pumps and liquid chilling packages. It applies to factory made units defined in EN 14511-1:2011, except single duct, control cabinet and close...
December 1, 2003
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling Testing and rating at part load conditions
A description is not available for this item.

References

Advertisement