ASD-STAN - PREN 3375-011
Aerospace series Cable, electrical, for digital data transmission Part 011: Single braid Star Quad 100 ohms Light weight Type KL Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KL, intended for high speed (100 Mbit/s) full duplex Ethernet networks.
Linked to this particular application, the operating temperatures of the cable are between 65 °C and 125 °C.
This cable is laser markable, this marking satisfies the requirements of EN 3838.
The characteristics impedance must be (100 ± 15)Ω.
.
Document History