SN - NS-EN 16129:2013

Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures

active, Most Current
Organization: SN
Publication Date: 1 September 2013
Status: active
ICS Code (Pressure regulators): 23.060.40

Document History

NS-EN 16129:2013
September 1, 2013
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures
A description is not available for this item.
Advertisement