CEN - EN ISO 5999

Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification

active, Most Current
Organization: CEN
Publication Date: 1 September 2013
Status: active
Page Count: 26
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies requirements for flexible load-bearing polyurethane foam of the polyether type.

It is applicable to flexible polyurethane cellular materials manufactured in block, sheet and strip form, in moulded and fabricated shapes, and as reconstituted material, used for load-bearing applications in general, but excluding carpet backing and underlay. It, thus, primarily relates to the quality of polyurethane foam used for comfort cushioning purposes.

The foam is classified according to the type of foam, the performance during a fatigue test, and the indentation hardness index used as a means of grading materials.

This International Standard is not applicable to polyurethane foams foamed in place or to foams for use in heat-welded systems unless for load-bearing purposes.

Recommended applications for the range of flexible polyurethane foams covered by this International Standard are listed in Annex A.

Document History

EN ISO 5999
September 1, 2013
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification
This International Standard specifies requirements for flexible load-bearing polyurethane foam of the polyether type. It is applicable to flexible polyurethane cellular materials manufactured in...
November 1, 2007
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification
A description is not available for this item.
July 1, 2004
Polymeric materials, cellular flexible - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification
A description is not available for this item.

References

Advertisement