CEN - EN 3682-001
Aerospace series - Connectors, plug and receptacle, electrical, rectangular, interchangeable insert type, rack to panel, operating temperature 150 Degrees C continuous - Part 001: Technical specification
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups for connectors intended for use in a temperature range from - 65 °C to 150 °C continuous.
Document History
EN 3682-001
July 1, 2006
Aerospace series - Connectors, plug and receptacle, electrical, rectangular, interchangeable insert type, rack to panel, operating temperature 150 Degrees C continuous - Part 001: Technical specification
This European Standard specifies the general characteristics, the conditions for qualification, acceptance and quality assurance, as well as the test programs and groups for connectors intended for...
July 1, 2006
Aerospace series - Connectors, plug and receptacle, electrical, rectangular, interchangeable insert type, rack to panel, operating temperature 150 Degrees C continuous - Part 001: Technical specification
A description is not available for this item.