IEC 60494-2

Railway applications - Rolling stock - Pantographs - Characteristics and tests - Part 2: Pantographs for metros and light rail vehicles

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2013
Status: active
Page Count: 58
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 60494 defines the general assembly characteristics which are to be applied to pantographs, to enable current collection from the overhead line equipment. It also defines the tests the pantographs have to perform, excluding insulators.

This Standard does not apply to pantograph dielectric tests, which are to be performed on the pantograph installed on the vehicle roof. If no other requirement is agreed between customer and supplier, insulation coordination according to IEC 62497-1 may be used.

This Standard does not apply to pantographs used on main line vehicles: these pantographs are considered in IEC 60494-1.

This Standard relates to conventional suspended overhead line equipment and accessories. The systems (or part of them) which are rigidly suspended will require special consideration between the customer and the supplier.

Document History

IEC 60494-2
September 1, 2013
Railway applications - Rolling stock - Pantographs - Characteristics and tests - Part 2: Pantographs for metros and light rail vehicles
This part of IEC 60494 defines the general assembly characteristics which are to be applied to pantographs, to enable current collection from the overhead line equipment. It also defines the tests...
August 1, 2002
Railway Applications - Rolling Stock - Pantographs - Characteristics and Tests - Part 2: Pantographs for Metros and Light Rail Vehicles
This part of IEC 60494 defines the general assembly characteristics which are to be applied to pantographs for metros and light rail vehicles, to enable current collection from the overhead line...

References

Advertisement